5.5V 25A DUAL PHASE SS BUCK WITH
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LT7176RV-1#TRPBFCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 30-PowerTFQFN |
| Output Voltage | 0.3000 to 3.4 volts |