DigiKey Voltage Regulators - DC DC Switching Regulators 505-LT8362HMSE#PBF-ND

Description
"Boost, SEPIC Switching Regulator IC Positive Fixed 1 Output 2A (Switch) 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"
Request a Quote Datasheet
Description
"Boost, SEPIC Switching Regulator IC Positive Fixed 1 Output 2A (Switch) 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 505-LT8362HMSE#PBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
505-LT8362HMSE#PBF-ND
Voltage Regulators - DC DC Switching Regulators 505-LT8362HMSE#PBF-ND
"Boost, SEPIC Switching Regulator IC Positive Fixed 1 Output 2A (Switch) 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"

"Boost, SEPIC Switching Regulator IC Positive Fixed 1 Output 2A (Switch) 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 505-LT8362HMSE#PBF-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"
Output Voltage 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LTC7803JUD#WPBF-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 16-WFQFN Exposed Pad
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX1685EEE+TTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Adjustable / Variable
Package Type SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
View Details
DC DC Switching Controllers - 161-LTC7803JMSE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details
DC DC Switching Controllers - 161-LTC3873ETS8-5#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Boost
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details