IC REG BUCK ADJ QUAD 48LQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LT7200SAV#PBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 48-PowerTFQFN |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.5000 to 16.2 volts |