40V, 2.5A LOW IQ SYNC STEP-UP SI
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LT8336EV#TRPBFTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 16-TFQFN Exposed Pad |
| Special Features | Synchronous Rectification |
| Output Voltage | 2.7 to 40 volts |