Trimmer Potentiometer Turn
Rotary Potentiometer, Cermet, P11S Series, 500 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-P11S1A0BGSY00504KA-ND | 74M3958 |
| Product Name | Rotary Potentiometers, Rheostats | Rotary Potentiometer, Cermet, P11S Series, 500 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |