Trimmer Potentiometer Turn
P11A 3 V 0 CC R Y00 1K 20% A e3 / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-P11A3V0CCRY00102MA-ND | 40P6355 |
| Product Name | Rotary Potentiometers, Rheostats | P11A 3 V 0 Cc R Y00 1K 20% A E3 / Box Vishay |
| Technology / Construction | Conductive Plastic | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |