1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
POT, 1K, 1W, LINEAR, PANEL; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P11H Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-P11H1F0GHFY00102KA-ND | 53AJ8413 |
| Product Name | Rotary Potentiometers, Rheostats | Pot, 1K, 1W, Linear, Panel; Track Resistance Vishay |
| Technology / Construction | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |
| Resistance Taper | Linear |