Vishay Intertechnology, Inc. Potentiometers P11H1F0GHFW10102KA

Description
Vishay P11H1F0GHFW10102KA Potentiometer
Request a Quote Datasheet
Description
Vishay P11H1F0GHFW10102KA Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2398226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2398226
Potentiometers 2398226
Vishay P11H1F0GHFW10102KA Potentiometer

Vishay P11H1F0GHFW10102KA Potentiometer

Supplier's Site
Potentiometers - 2398227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2398227
Potentiometers 2398227
Vishay P11H1F0GHFW10102KA Potentiometer

Vishay P11H1F0GHFW10102KA Potentiometer

Supplier's Site
Rotary Potentiometers, Rheostats - 716-P11H1F0GHFW10102KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P11H1F0GHFW10102KA-ND
Rotary Potentiometers, Rheostats 716-P11H1F0GHFW10102KA-ND
1k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Cermet 1W PC Pins

1k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Cermet 1W PC Pins

Buy Now Datasheet
Pot, 1K, 1W, Linear, Panel; Track Resistance Vishay - 53AJ8411 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 1K, 1W, Linear, Panel; Track Resistance Vishay
53AJ8411
Pot, 1K, 1W, Linear, Panel; Track Resistance Vishay 53AJ8411
POT, 1K, 1W, LINEAR, PANEL; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P11H Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POT, 1K, 1W, LINEAR, PANEL; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P11H Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 2398226 716-P11H1F0GHFW10102KA-ND 53AJ8411
Product Name Potentiometers Rotary Potentiometers, Rheostats Pot, 1K, 1W, Linear, Panel; Track Resistance Vishay
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Linear
Resistance Range 100000 ohms 1000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details