Vishay Precision Group Potentiometers, Variable Resistors - Trimmer Potentiometers P11A3T0ABSZ13T0842

Description
Win Source Part Number: 1106145-P11A3T0ABSZ1 3T0842 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: * Package: Box Standard Package: 25 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Vishay Sfernice Other Names: 716-P11A3T0ABSZ13T08 42
Request a Quote Datasheet
Description
Win Source Part Number: 1106145-P11A3T0ABSZ1 3T0842 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: * Package: Box Standard Package: 25 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Vishay Sfernice Other Names: 716-P11A3T0ABSZ13T08 42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1106145-P11A3T0ABSZ13T0842
Potentiometers, Variable Resistors - Trimmer Potentiometers 1106145-P11A3T0ABSZ13T0842
Win Source Part Number: 1106145-P11A3T0ABSZ1 3T0842 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: * Package: Box Standard Package: 25 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Vishay Sfernice Other Names: 716-P11A3T0ABSZ13T08 42

Win Source Part Number: 1106145-P11A3T0ABSZ13T0842
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: *
Package: Box
Standard Package: 25
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Vishay Sfernice
Other Names: 716-P11A3T0ABSZ13T0842

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 716-P11A3T0ABSZ13T0842-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P11A3T0ABSZ13T0842-ND
Rotary Potentiometers, Rheostats 716-P11A3T0ABSZ13T0842-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
P11A 3 T 0 Ab S Z13 T00842 E3 / Box Vishay - 69M5501 - Newark, An Avnet Company
Chicago, IL, United States
P11A 3 T 0 Ab S Z13 T00842 E3 / Box Vishay
69M5501
P11A 3 T 0 Ab S Z13 T00842 E3 / Box Vishay 69M5501
P11A 3 T 0 AB S Z13 T00842 e3 / BOX

P11A 3 T 0 AB S Z13 T00842 e3 / BOX

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1106145-P11A3T0ABSZ13T0842 716-P11A3T0ABSZ13T0842-ND 69M5501
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Rotary Potentiometers, Rheostats P11A 3 T 0 Ab S Z13 T00842 E3 / Box Vishay
Potentiometer Type Digital Potentiometer Standard Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details