The WIMA MKS2 Series Film Capacitor, part number 46T6786, features a capacitance of 0.22 µF with a tolerance of ±10%. It is constructed using metallized polyester (PET) dielectric, which provides a high volume-to-capacitanc
MKS2 Polyester Cap,100Vdc,220nF
MKS2 Polyester Cap,100Vdc,220nF
CAP FILM 0.22UF 10% 100VDC RAD
Film Capacitor, MKS2 Series, 0.22 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
MKS 2 0.22 F 100 VDC 3.5X8.5X7.2
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1082722 | 1928-MKS2D032201C00KSSD-ND | 46T6786 | MKS2D032201C00KSSD |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor, Mks2 Series, 0.22 F, 10%, Pet (Polyester), 100 V Rohs Compliant Wima | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive | Automotive; Automotive | |
| Operating Temperature | 100 C (212 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized |