WIMA MKS2D031501C00KSSD Film Capacitor
WIMA MKS2D031501C00KSSD Film Capacitor
0.15µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 0.15UF 10% 100VDC RAD
CAP FILM 0.15UF 10% 100VDC RAD
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1082716 | 1928-1658-ND | MKS2D031501C00KSSD | MKS2D031501C00KSSD |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | Automotive | Automotive; Automotive | |
| Operating Temperature | 100 C (212 F) | -55 to 125 C (-67 to 257 F) | -55 to 100 C (-67 to 212 F) | |
| WVDC | 100 volts | 100 volts |