L-com, Inc. Fiber Optic Conn, Mpo, Female, 4Mm; Fibre Optic Connector Type L-Com FOC-MPFMM1230-AQS00

Description
FIBER OPTIC CONN, MPO, FEMALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:
Description
FIBER OPTIC CONN, MPO, FEMALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Conn, Mpo, Female, 4Mm; Fibre Optic Connector Type L-Com - 55AJ2130 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Mpo, Female, 4Mm; Fibre Optic Connector Type L-Com
55AJ2130
Fiber Optic Conn, Mpo, Female, 4Mm; Fibre Optic Connector Type L-Com 55AJ2130
FIBER OPTIC CONN, MPO, FEMALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:

FIBER OPTIC CONN, MPO, FEMALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AJ2130
Product Name Fiber Optic Conn, Mpo, Female, 4Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers