L-com, Inc. Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com FOA-SCB-D

Description
FIBRE OPTIC ADAPTER, SC SM-SC MM, IP68; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Bulkhead Adapter; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE OPTIC ADAPTER, SC SM-SC MM, IP68; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Bulkhead Adapter; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com - 83AH9579 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com
83AH9579
Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com 83AH9579
FIBRE OPTIC ADAPTER, SC SM-SC MM, IP68; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Bulkhead Adapter; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC ADAPTER, SC SM-SC MM, IP68; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Bulkhead Adapter; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9579
Product Name Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details