L-com, Inc. Fiber Optic Conn, Mpo, Female, 4Mm; Fibre Optic Connector Type L-Com FOC-MPFMM1230-BKS00

Description
FIBER OPTIC CONN, MPO, FEMALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:
Description
FIBER OPTIC CONN, MPO, FEMALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Conn, Mpo, Female, 4Mm; Fibre Optic Connector Type L-Com - 55AJ2134 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Mpo, Female, 4Mm; Fibre Optic Connector Type L-Com
55AJ2134
Fiber Optic Conn, Mpo, Female, 4Mm; Fibre Optic Connector Type L-Com 55AJ2134
FIBER OPTIC CONN, MPO, FEMALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:

FIBER OPTIC CONN, MPO, FEMALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AJ2134
Product Name Fiber Optic Conn, Mpo, Female, 4Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
PCI Express - 10018783-02201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers