L-com, Inc. Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com FOC-IPMM1S-L48N

Description
FIBRE CONNECTOR, MPO, SM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CONNECTOR, MPO, SM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com - 83AH9605 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
83AH9605
Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com 83AH9605
FIBRE CONNECTOR, MPO, SM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, MPO, SM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9605
Product Name Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Nh-Din 2C / 500V / 63A / Gg Schurter - 29Y3069 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details