L-com, Inc. Fiber Optic Conn, Lc, Simplex, 2Mm; Fibre Optic Connector Type L-Com FOC-LCASM0220-0L00

Description
FIBER OPTIC CONN, LC, SIMPLEX, 2MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:2mm; Connector Body Material:-; Product Range:
Description
FIBER OPTIC CONN, LC, SIMPLEX, 2MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:2mm; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Conn, Lc, Simplex, 2Mm; Fibre Optic Connector Type L-Com - 55AJ2110 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Lc, Simplex, 2Mm; Fibre Optic Connector Type L-Com
55AJ2110
Fiber Optic Conn, Lc, Simplex, 2Mm; Fibre Optic Connector Type L-Com 55AJ2110
FIBER OPTIC CONN, LC, SIMPLEX, 2MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:2mm; Connector Body Material:-; Product Range:

FIBER OPTIC CONN, LC, SIMPLEX, 2MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:2mm; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AJ2110
Product Name Fiber Optic Conn, Lc, Simplex, 2Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details