L-com, Inc. Fiber Optic Conn, Lc, Duplex, 5Mm; Fibre Optic Connector Type L-Com FOC-LCSM0250-0U0R

Description
FIBER OPTIC CONN, LC, DUPLEX, 5MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:5mm; Connector Body Material:-; Product Range:
Description
FIBER OPTIC CONN, LC, DUPLEX, 5MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:5mm; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Conn, Lc, Duplex, 5Mm; Fibre Optic Connector Type L-Com - 55AJ2127 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Lc, Duplex, 5Mm; Fibre Optic Connector Type L-Com
55AJ2127
Fiber Optic Conn, Lc, Duplex, 5Mm; Fibre Optic Connector Type L-Com 55AJ2127
FIBER OPTIC CONN, LC, DUPLEX, 5MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:5mm; Connector Body Material:-; Product Range:

FIBER OPTIC CONN, LC, DUPLEX, 5MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:5mm; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AJ2127
Product Name Fiber Optic Conn, Lc, Duplex, 5Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details