L-com, Inc. Fibre Connector, Mpo, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com FOC-IPMM2S-S60N

Description
FIBRE CONNECTOR, MPO, SM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CONNECTOR, MPO, SM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Connector, Mpo, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com - 83AH9614 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Mpo, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com
83AH9614
Fibre Connector, Mpo, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com 83AH9614
FIBRE CONNECTOR, MPO, SM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, MPO, SM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9614
Product Name Fibre Connector, Mpo, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
METRAL® - 10026155-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details