L-com, Inc. IP68 Rated SC Connector, SMF, APC, 6.0mm Crimp Sleeve, no Dust Cap FOC-IPSCSA-60N

Description
The L-com FOC-IPSCSA-60N is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing. The 6.0mm crimp option supports 5.8mm to 6.2mm fiber diameters. The L-com FOC-IPSCSA-60N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSA-60N IP68 SC Fiber Optic Connector, Single mode, APC, 6.0mm crimp sleeve, w/o dust cap Features IP68-rated SC connector SC/APC connector for Single Mode Fiber Supports 5.8-6.2mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet
Description
The L-com FOC-IPSCSA-60N is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing. The 6.0mm crimp option supports 5.8mm to 6.2mm fiber diameters. The L-com FOC-IPSCSA-60N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSA-60N IP68 SC Fiber Optic Connector, Single mode, APC, 6.0mm crimp sleeve, w/o dust cap Features IP68-rated SC connector SC/APC connector for Single Mode Fiber Supports 5.8-6.2mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP68 Rated SC Connector, SMF, APC, 6.0mm Crimp Sleeve, no Dust Cap - FOC-IPSCSA-60N - L-com, Inc.
North Andover, MA, United States
IP68 Rated SC Connector, SMF, APC, 6.0mm Crimp Sleeve, no Dust Cap
FOC-IPSCSA-60N
IP68 Rated SC Connector, SMF, APC, 6.0mm Crimp Sleeve, no Dust Cap FOC-IPSCSA-60N
The L-com FOC-IPSCSA-60N is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing. The 6.0mm crimp option supports 5.8mm to 6.2mm fiber diameters. The L-com FOC-IPSCSA-60N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSA-60N IP68 SC Fiber Optic Connector, Single mode, APC, 6.0mm crimp sleeve, w/o dust cap Features IP68-rated SC connector SC/APC connector for Single Mode Fiber Supports 5.8-6.2mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical

The L-com FOC-IPSCSA-60N is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing. The 6.0mm crimp option supports 5.8mm to 6.2mm fiber diameters. The L-com FOC-IPSCSA-60N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSA-60N IP68 SC Fiber Optic Connector, Single mode, APC, 6.0mm crimp sleeve, w/o dust cap

Features

  • IP68-rated SC connector
  • SC/APC connector for Single Mode Fiber
  • Supports 5.8-6.2mm jacketed fiber

Application

  • Telecom
  • Broadcast
  • Oil and Gas
  • Renewable Energy
  • Medical
Supplier's Site
Fibre Connector, Sc, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com - 83AH9628 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Sc, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com
83AH9628
Fibre Connector, Sc, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com 83AH9628
FIBRE CONNECTOR, SC, SM, 5.8-6.2MM; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, SC, SM, 5.8-6.2MM; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FOC-IPSCSA-60N 83AH9628
Product Name IP68 Rated SC Connector, SMF, APC, 6.0mm Crimp Sleeve, no Dust Cap Fibre Connector, Sc, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details