L-com, Inc. IP68 Rated SC Connector, SMF, APC, 5.0mm Crimp Sleeve, with Dust Cap FOC-IPSCSA-50D

Description
The L-com FOC-IPSCSA-50D is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing. The 5.0mm crimp option supports 5.3mm to 5.8mm jacketed fiber. An IP68-rated dust cap is included. The L-com FOC-IPSCSA-50D is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSA-50D IP68 SC Fiber Optic Connector, Single mode, APC, 5.0mm crimp sleeve, with dust cap Features IP68-rated SC connector SC/APC connector for Single Mode Fiber Supports 5.3-5.8mm jacketed fiber Includes Dust Cap Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Description
The L-com FOC-IPSCSA-50D is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing. The 5.0mm crimp option supports 5.3mm to 5.8mm jacketed fiber. An IP68-rated dust cap is included. The L-com FOC-IPSCSA-50D is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSA-50D IP68 SC Fiber Optic Connector, Single mode, APC, 5.0mm crimp sleeve, with dust cap Features IP68-rated SC connector SC/APC connector for Single Mode Fiber Supports 5.3-5.8mm jacketed fiber Includes Dust Cap Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet
Datasheet Summary
Powered by GS/AI

The Fibre Connector, SC, SM, 5.3-5.8mm, part number 83AH9625, is designed for singlemode fiber applications. It accommodates fiber cable jacket diameters ranging from 5.3mm to 5.8mm. The connector is compliant with the EU RoHS directive, ensuring it meets environmental standards. It is available in configurations with and without a dust cap, providing flexibility based on installation needs. The product is individually packaged according to L-Com specifications, ensuring quality and protection during transport. This connector is suitable for engineers seeking reliable connectivity in fiber optic networks.

Datasheet Summary
Powered by GS/AI

The Fibre Connector, SC, SM, 5.3-5.8mm, part number 83AH9625, is designed for singlemode fiber applications. It accommodates fiber cable jacket diameters ranging from 5.3mm to 5.8mm. The connector is compliant with the EU RoHS directive, ensuring it meets environmental standards. It is available in configurations with and without a dust cap, providing flexibility based on installation needs. The product is individually packaged according to L-Com specifications, ensuring quality and protection during transport. This connector is suitable for engineers seeking reliable connectivity in fiber optic networks.

Suppliers

Company
Product
Description
Supplier Links
IP68 Rated SC Connector, SMF, APC, 5.0mm Crimp Sleeve, with Dust Cap - FOC-IPSCSA-50D - L-com, Inc.
North Andover, MA, United States
IP68 Rated SC Connector, SMF, APC, 5.0mm Crimp Sleeve, with Dust Cap
FOC-IPSCSA-50D
IP68 Rated SC Connector, SMF, APC, 5.0mm Crimp Sleeve, with Dust Cap FOC-IPSCSA-50D
The L-com FOC-IPSCSA-50D is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing. The 5.0mm crimp option supports 5.3mm to 5.8mm jacketed fiber. An IP68-rated dust cap is included. The L-com FOC-IPSCSA-50D is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSA-50D IP68 SC Fiber Optic Connector, Single mode, APC, 5.0mm crimp sleeve, with dust cap Features IP68-rated SC connector SC/APC connector for Single Mode Fiber Supports 5.3-5.8mm jacketed fiber Includes Dust Cap Application Telecom Broadcast Oil and Gas Renewable Energy Medical

The L-com FOC-IPSCSA-50D is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing. The 5.0mm crimp option supports 5.3mm to 5.8mm jacketed fiber. An IP68-rated dust cap is included. The L-com FOC-IPSCSA-50D is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSA-50D IP68 SC Fiber Optic Connector, Single mode, APC, 5.0mm crimp sleeve, with dust cap

Features

  • IP68-rated SC connector
  • SC/APC connector for Single Mode Fiber
  • Supports 5.3-5.8mm jacketed fiber
  • Includes Dust Cap

Application

  • Telecom
  • Broadcast
  • Oil and Gas
  • Renewable Energy
  • Medical
Supplier's Site
Fibre Connector, Sc, Sm, 5.3-5.8Mm; Fibre Optic Connector Type L-Com - 83AH9625 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Sc, Sm, 5.3-5.8Mm; Fibre Optic Connector Type L-Com
83AH9625
Fibre Connector, Sc, Sm, 5.3-5.8Mm; Fibre Optic Connector Type L-Com 83AH9625
FIBRE CONNECTOR, SC, SM, 5.3-5.8MM; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:5.3mm to 5.8mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, SC, SM, 5.3-5.8MM; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:5.3mm to 5.8mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FOC-IPSCSA-50D 83AH9625
Product Name IP68 Rated SC Connector, SMF, APC, 5.0mm Crimp Sleeve, with Dust Cap Fibre Connector, Sc, Sm, 5.3-5.8Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 111009 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details
SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers