L-com, Inc. Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com FOC-IPMM1S-S48N

Description
FIBRE CONNECTOR, MPO, SM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CONNECTOR, MPO, SM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com - 83AH9607 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
83AH9607
Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com 83AH9607
FIBRE CONNECTOR, MPO, SM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, MPO, SM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9607
Product Name Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1377G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Arrays, Edge Type, Mezzanine (Board to Board) - OR790TR-ND - DigiKey
Specs
Connector Type Board Mount Connector; Board to Board Connector
Mounting Surface Mount
View Details
2 suppliers