L-com, Inc. Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com FOC-IPMF1S-S48N

Description
FIBRE CONNECTOR, MPO, SM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CONNECTOR, MPO, SM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com - 83AH9593 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
83AH9593
Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com 83AH9593
FIBRE CONNECTOR, MPO, SM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, MPO, SM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9593
Product Name Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K237D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details