L-com, Inc. Fiber Optic Conn, Lc, Duplex, 0.9Mm; Fibre Optic Connector Type L-Com FOC-LCSM0209-0S00

Description
FIBER OPTIC CONN, LC, DUPLEX, 0.9MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:0.9mm; Connector Body Material:-; Product Range:
Description
FIBER OPTIC CONN, LC, DUPLEX, 0.9MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:0.9mm; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Conn, Lc, Duplex, 0.9Mm; Fibre Optic Connector Type L-Com - 55AJ2118 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Lc, Duplex, 0.9Mm; Fibre Optic Connector Type L-Com
55AJ2118
Fiber Optic Conn, Lc, Duplex, 0.9Mm; Fibre Optic Connector Type L-Com 55AJ2118
FIBER OPTIC CONN, LC, DUPLEX, 0.9MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:0.9mm; Connector Body Material:-; Product Range:

FIBER OPTIC CONN, LC, DUPLEX, 0.9MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:0.9mm; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AJ2118
Product Name Fiber Optic Conn, Lc, Duplex, 0.9Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-13230ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers