L-com, Inc. IP68 MPO Adapter, Bulkhead, SMF/MMF FOA-MPB-0

Description
The L-com FOA-MPB-0 is an IP68 MPO Fiber Optic Adapter, intended for bulkhead installations. Designed for use with single mode fiber and multimode fiber, the FOA-MPB-0 is designed to be durable and provide reliable mechanical mating of cable assemblies in harsh/outdoor environments. The FOC-IPADCAP dust cap is also available to protect this adapter from water and dust ingress when not connected in the field. The L-com FOA-MPB-0 is just one of a large selection of in-stock fiber optic products available. L-com offers high quality, available products for all of your fiber optic needs, besides couplers/adapters available for same-day shipping, like this FOA-MPB-0 IP68 MPO Fiber Optic Adapter, Multimode/Singlemode , Bulkhead Features IP68-rated MPO/MTP adapter/coupler Designed for bulkhead installations of adapters Single mode or Multimode fiber Applications Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet
Description
The L-com FOA-MPB-0 is an IP68 MPO Fiber Optic Adapter, intended for bulkhead installations. Designed for use with single mode fiber and multimode fiber, the FOA-MPB-0 is designed to be durable and provide reliable mechanical mating of cable assemblies in harsh/outdoor environments. The FOC-IPADCAP dust cap is also available to protect this adapter from water and dust ingress when not connected in the field. The L-com FOA-MPB-0 is just one of a large selection of in-stock fiber optic products available. L-com offers high quality, available products for all of your fiber optic needs, besides couplers/adapters available for same-day shipping, like this FOA-MPB-0 IP68 MPO Fiber Optic Adapter, Multimode/Singlemode , Bulkhead Features IP68-rated MPO/MTP adapter/coupler Designed for bulkhead installations of adapters Single mode or Multimode fiber Applications Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP68 MPO Adapter, Bulkhead, SMF/MMF - FOA-MPB-0 - L-com, Inc.
North Andover, MA, United States
IP68 MPO Adapter, Bulkhead, SMF/MMF
FOA-MPB-0
IP68 MPO Adapter, Bulkhead, SMF/MMF FOA-MPB-0
The L-com FOA-MPB-0 is an IP68 MPO Fiber Optic Adapter, intended for bulkhead installations. Designed for use with single mode fiber and multimode fiber, the FOA-MPB-0 is designed to be durable and provide reliable mechanical mating of cable assemblies in harsh/outdoor environments. The FOC-IPADCAP dust cap is also available to protect this adapter from water and dust ingress when not connected in the field. The L-com FOA-MPB-0 is just one of a large selection of in-stock fiber optic products available. L-com offers high quality, available products for all of your fiber optic needs, besides couplers/adapters available for same-day shipping, like this FOA-MPB-0 IP68 MPO Fiber Optic Adapter, Multimode/Singlemode , Bulkhead Features IP68-rated MPO/MTP adapter/coupler Designed for bulkhead installations of adapters Single mode or Multimode fiber Applications Application Telecom Broadcast Oil and Gas Renewable Energy Medical

The L-com FOA-MPB-0 is an IP68 MPO Fiber Optic Adapter, intended for bulkhead installations. Designed for use with single mode fiber and multimode fiber, the FOA-MPB-0 is designed to be durable and provide reliable mechanical mating of cable assemblies in harsh/outdoor environments. The FOC-IPADCAP dust cap is also available to protect this adapter from water and dust ingress when not connected in the field. The L-com FOA-MPB-0 is just one of a large selection of in-stock fiber optic products available. L-com offers high quality, available products for all of your fiber optic needs, besides couplers/adapters available for same-day shipping, like this FOA-MPB-0 IP68 MPO Fiber Optic Adapter, Multimode/Singlemode, Bulkhead

Features

  • IP68-rated MPO/MTP adapter/coupler
  • Designed for bulkhead installations of adapters
  • Single mode or Multimode fiber Applications

Application

  • Telecom
  • Broadcast
  • Oil and Gas
  • Renewable Energy
  • Medical
Supplier's Site
Fibre Optic Adapter, Mpo Sm-Mpo Mm, Ip68; Convert From Fiber Optic Connector L-Com - 83AH9576 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Adapter, Mpo Sm-Mpo Mm, Ip68; Convert From Fiber Optic Connector L-Com
83AH9576
Fibre Optic Adapter, Mpo Sm-Mpo Mm, Ip68; Convert From Fiber Optic Connector L-Com 83AH9576
FIBRE OPTIC ADAPTER, MPO SM-MPO MM, IP68; Convert From Fiber Optic Connector:MPO; Convert To Fiber Optic Connector:MPO; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC ADAPTER, MPO SM-MPO MM, IP68; Convert From Fiber Optic Connector:MPO; Convert To Fiber Optic Connector:MPO; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FOA-MPB-0 83AH9576
Product Name IP68 MPO Adapter, Bulkhead, SMF/MMF Fibre Optic Adapter, Mpo Sm-Mpo Mm, Ip68; Convert From Fiber Optic Connector L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Bulkhead Jack - 150128 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers