L-com, Inc. IP68 Rated SC Connector, Single Mode, 5.0mm Crimp Sleeve, no Dust Cap FOC-IPSCSM-50N

Description
The L-com FOC-IPSCSM-50N is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 5.0mm crimp option supports 5.3mm to 5.8mm jacketed fiber The L-com FOC-IPSCSM-50N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSM-50N IP68 SC Fiber Optic Connector, Single mode, 5.0mm crimp sleeve, w/o dust cap Features IP68-rated SC connector SC/UPC connector for Single Mode Fiber Supports 5.3-5.8mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet
Description
The L-com FOC-IPSCSM-50N is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 5.0mm crimp option supports 5.3mm to 5.8mm jacketed fiber The L-com FOC-IPSCSM-50N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSM-50N IP68 SC Fiber Optic Connector, Single mode, 5.0mm crimp sleeve, w/o dust cap Features IP68-rated SC connector SC/UPC connector for Single Mode Fiber Supports 5.3-5.8mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP68 Rated SC Connector, Single Mode, 5.0mm Crimp Sleeve, no Dust Cap - FOC-IPSCSM-50N - L-com, Inc.
North Andover, MA, United States
IP68 Rated SC Connector, Single Mode, 5.0mm Crimp Sleeve, no Dust Cap
FOC-IPSCSM-50N
IP68 Rated SC Connector, Single Mode, 5.0mm Crimp Sleeve, no Dust Cap FOC-IPSCSM-50N
The L-com FOC-IPSCSM-50N is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 5.0mm crimp option supports 5.3mm to 5.8mm jacketed fiber The L-com FOC-IPSCSM-50N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSM-50N IP68 SC Fiber Optic Connector, Single mode, 5.0mm crimp sleeve, w/o dust cap Features IP68-rated SC connector SC/UPC connector for Single Mode Fiber Supports 5.3-5.8mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical

The L-com FOC-IPSCSM-50N is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 5.0mm crimp option supports 5.3mm to 5.8mm jacketed fiber The L-com FOC-IPSCSM-50N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSM-50N IP68 SC Fiber Optic Connector, Single mode, 5.0mm crimp sleeve, w/o dust cap

Features

  • IP68-rated SC connector
  • SC/UPC connector for Single Mode Fiber
  • Supports 5.3-5.8mm jacketed fiber

Application

  • Telecom
  • Broadcast
  • Oil and Gas
  • Renewable Energy
  • Medical
Supplier's Site
Fibre Connector, Sc, Sm, 5.3-5.8Mm; Fibre Optic Connector Type L-Com - 83AH9634 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Sc, Sm, 5.3-5.8Mm; Fibre Optic Connector Type L-Com
83AH9634
Fibre Connector, Sc, Sm, 5.3-5.8Mm; Fibre Optic Connector Type L-Com 83AH9634
FIBRE CONNECTOR, SC, SM, 5.3-5.8MM; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:5.3mm to 5.8mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, SC, SM, 5.3-5.8MM; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:5.3mm to 5.8mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FOC-IPSCSM-50N 83AH9634
Product Name IP68 Rated SC Connector, Single Mode, 5.0mm Crimp Sleeve, no Dust Cap Fibre Connector, Sc, Sm, 5.3-5.8Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details