L-com, Inc. Fiber Optic Conn, Mpo, Female, 3Mm; Fibre Optic Connector Type L-Com FOC-MPFSM1230-GRP00

Description
FIBER OPTIC CONN, MPO, FEMALE, 3MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:3mm; Connector Body Material:-; Product Range:
Description
FIBER OPTIC CONN, MPO, FEMALE, 3MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:3mm; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Conn, Mpo, Female, 3Mm; Fibre Optic Connector Type L-Com - 55AJ2137 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Mpo, Female, 3Mm; Fibre Optic Connector Type L-Com
55AJ2137
Fiber Optic Conn, Mpo, Female, 3Mm; Fibre Optic Connector Type L-Com 55AJ2137
FIBER OPTIC CONN, MPO, FEMALE, 3MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:3mm; Connector Body Material:-; Product Range:

FIBER OPTIC CONN, MPO, FEMALE, 3MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:3mm; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AJ2137
Product Name Fiber Optic Conn, Mpo, Female, 3Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details