L-com, Inc. Fiber Optic Conn, Mpo, Male, 3Mm; Fibre Optic Connector Type L-Com FOC-MPMSM1230-GR000

Description
FIBER OPTIC CONN, MPO, MALE, 3MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:3mm; Connector Body Material:-; Product Range:
Description
FIBER OPTIC CONN, MPO, MALE, 3MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:3mm; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Conn, Mpo, Male, 3Mm; Fibre Optic Connector Type L-Com - 55AJ2154 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Mpo, Male, 3Mm; Fibre Optic Connector Type L-Com
55AJ2154
Fiber Optic Conn, Mpo, Male, 3Mm; Fibre Optic Connector Type L-Com 55AJ2154
FIBER OPTIC CONN, MPO, MALE, 3MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:3mm; Connector Body Material:-; Product Range:

FIBER OPTIC CONN, MPO, MALE, 3MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:3mm; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AJ2154
Product Name Fiber Optic Conn, Mpo, Male, 3Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
DIN 41612 - Z6473-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers