L-com, Inc. Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com FOC-IPMF2M-S48N

Description
FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com - 83AH9597 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
83AH9597
Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com 83AH9597
FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9597
Product Name Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 026-6A07-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details