FIBER OPTIC CONN, LC, DUPLEX, 2MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:2mm; Connector Body Material:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 55AJ2122 |
| Product Name | Fiber Optic Conn, Lc, Duplex, 2Mm; Fibre Optic Connector Type L-Com |
| Connector Type | Fibre Channel Connectors |