L-com, Inc. Connector, SMA 905, Stainless Steel Ferrule, 0.5 x 1.0mm FOCOSMASS-0.5X1.0

Description
The L-com FOCOSMASS-0.5X1.0 series is a SMA 905 connector for industrial applications. The L-com FOCOSMASS-0.5X1.0 is suited for 0.5 mm fiber core diameter, 1.0 mm cable jacket and wide operating temperatures between -25C to +80C. The L-com FOCOSMASS-0.5X1.0 with Stainless Steel ferrule and a 3 mm ID strain relief offers maximum reliability for fiber optic connections. The L-com FOCOSMASS-0.5X1.0 is one of the thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features 0.5 mm Optical Fiber Size Suitable for 1.0 mm Cable Jacket Diameter Stainless Steel Ferrule 3 mm ID Strain Relief Operational Temperature -25 °C to 80 °C Application Data Communications Sensor Applications Factory Automation Industrial Applications Medical Applications Military Applications
Description
The L-com FOCOSMASS-0.5X1.0 series is a SMA 905 connector for industrial applications. The L-com FOCOSMASS-0.5X1.0 is suited for 0.5 mm fiber core diameter, 1.0 mm cable jacket and wide operating temperatures between -25C to +80C. The L-com FOCOSMASS-0.5X1.0 with Stainless Steel ferrule and a 3 mm ID strain relief offers maximum reliability for fiber optic connections. The L-com FOCOSMASS-0.5X1.0 is one of the thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features 0.5 mm Optical Fiber Size Suitable for 1.0 mm Cable Jacket Diameter Stainless Steel Ferrule 3 mm ID Strain Relief Operational Temperature -25 °C to 80 °C Application Data Communications Sensor Applications Factory Automation Industrial Applications Medical Applications Military Applications

Suppliers

Company
Product
Description
Supplier Links
Connector, SMA 905, Stainless Steel Ferrule, 0.5 x 1.0mm - FOCOSMASS-0.5X1.0 - L-com, Inc.
North Andover, MA, United States
Connector, SMA 905, Stainless Steel Ferrule, 0.5 x 1.0mm
FOCOSMASS-0.5X1.0
Connector, SMA 905, Stainless Steel Ferrule, 0.5 x 1.0mm FOCOSMASS-0.5X1.0
The L-com FOCOSMASS-0.5X1.0 series is a SMA 905 connector for industrial applications. The L-com FOCOSMASS-0.5X1.0 is suited for 0.5 mm fiber core diameter, 1.0 mm cable jacket and wide operating temperatures between -25C to +80C. The L-com FOCOSMASS-0.5X1.0 with Stainless Steel ferrule and a 3 mm ID strain relief offers maximum reliability for fiber optic connections. The L-com FOCOSMASS-0.5X1.0 is one of the thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features 0.5 mm Optical Fiber Size Suitable for 1.0 mm Cable Jacket Diameter Stainless Steel Ferrule 3 mm ID Strain Relief Operational Temperature -25 °C to 80 °C Application Data Communications Sensor Applications Factory Automation Industrial Applications Medical Applications Military Applications

The L-com FOCOSMASS-0.5X1.0 series is a SMA 905 connector for industrial applications. The L-com FOCOSMASS-0.5X1.0 is suited for 0.5 mm fiber core diameter, 1.0 mm cable jacket and wide operating temperatures between -25C to +80C. The L-com FOCOSMASS-0.5X1.0 with Stainless Steel ferrule and a 3 mm ID strain relief offers maximum reliability for fiber optic connections. The L-com FOCOSMASS-0.5X1.0 is one of the thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • 0.5 mm Optical Fiber Size
  • Suitable for 1.0 mm Cable Jacket Diameter
  • Stainless Steel Ferrule
  • 3 mm ID Strain Relief
  • Operational Temperature -25 °C to 80 °C

Application

  • Data Communications
  • Sensor Applications
  • Factory Automation
  • Industrial Applications
  • Medical Applications
  • Military Applications
Supplier's Site
Connector, Sma 905, Stainless Steel Ferrule, L-Com - 23AK3067 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma 905, Stainless Steel Ferrule, L-Com
23AK3067
Connector, Sma 905, Stainless Steel Ferrule, L-Com 23AK3067
CONNECTOR, SMA 905, STAINLESS STEEL FERRULE,

CONNECTOR, SMA 905, STAINLESS STEEL FERRULE,

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FOCOSMASS-0.5X1.0 23AK3067
Product Name Connector, SMA 905, Stainless Steel Ferrule, 0.5 x 1.0mm Connector, Sma 905, Stainless Steel Ferrule, L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - TE-A-N-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details