L-com, Inc. Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com FOA-SCN-D

Description
FIBRE OPTIC ADAPTER, SC SM-SC MM, IP68; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Bulkhead Adapter; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE OPTIC ADAPTER, SC SM-SC MM, IP68; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Bulkhead Adapter; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com - 83AH9583 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com
83AH9583
Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com 83AH9583
FIBRE OPTIC ADAPTER, SC SM-SC MM, IP68; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Bulkhead Adapter; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC ADAPTER, SC SM-SC MM, IP68; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Bulkhead Adapter; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9583
Product Name Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm SMA Inline Straight Jack (Gold Plated) - 190525A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details