L-com, Inc. Fiber Optic Conn, Sc, Duplex, 2Mm; Fibre Optic Connector Type L-Com FOC-SCSM0120-0U0R

Description
FIBER OPTIC CONN, SC, DUPLEX, 2MM; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:2mm; Connector Body Material:-; Product Range:
Description
FIBER OPTIC CONN, SC, DUPLEX, 2MM; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:2mm; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Conn, Sc, Duplex, 2Mm; Fibre Optic Connector Type L-Com - 55AJ2157 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Sc, Duplex, 2Mm; Fibre Optic Connector Type L-Com
55AJ2157
Fiber Optic Conn, Sc, Duplex, 2Mm; Fibre Optic Connector Type L-Com 55AJ2157
FIBER OPTIC CONN, SC, DUPLEX, 2MM; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:2mm; Connector Body Material:-; Product Range:

FIBER OPTIC CONN, SC, DUPLEX, 2MM; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:2mm; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AJ2157
Product Name Fiber Optic Conn, Sc, Duplex, 2Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers