L-com, Inc. Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com FOC-IPMM2M-L48N

Description
FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com - 83AH9609 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
83AH9609
Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com 83AH9609
FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9609
Product Name Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers