L-com, Inc. Fiber Optic Conn, Lc, Simplex, 0.9Mm; Fibre Optic Connector Type L-Com FOC-LCSM0109-BL0U0

Description
FIBER OPTIC CONN, LC, SIMPLEX, 0.9MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:0.9mm; Connector Body Material:-; Product Range:
Description
FIBER OPTIC CONN, LC, SIMPLEX, 0.9MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:0.9mm; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Conn, Lc, Simplex, 0.9Mm; Fibre Optic Connector Type L-Com - 55AJ2114 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Lc, Simplex, 0.9Mm; Fibre Optic Connector Type L-Com
55AJ2114
Fiber Optic Conn, Lc, Simplex, 0.9Mm; Fibre Optic Connector Type L-Com 55AJ2114
FIBER OPTIC CONN, LC, SIMPLEX, 0.9MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:0.9mm; Connector Body Material:-; Product Range:

FIBER OPTIC CONN, LC, SIMPLEX, 0.9MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:0.9mm; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AJ2114
Product Name Fiber Optic Conn, Lc, Simplex, 0.9Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details
PCI Express - 10018783-11023TL - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers