L-com, Inc. Fibre Connector, Mpo, Mm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com FOC-IPMM1M-L60N

Description
FIBRE CONNECTOR, MPO, MM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CONNECTOR, MPO, MM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Connector, Mpo, Mm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com - 83AH9602 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Mpo, Mm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com
83AH9602
Fibre Connector, Mpo, Mm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com 83AH9602
FIBRE CONNECTOR, MPO, MM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, MPO, MM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9602
Product Name Fibre Connector, Mpo, Mm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - 39-XC5A-5082-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers