L-com, Inc. Connector, SMA 905, Stainless Steel Ferrule, 1.0 x 2.2mm FOCOSMASS-1.0X2.2

Description
The L-com FOCOSMASS-1.0X2.2 series is a SMA 905 connector for industrial applications. The L-com FOCOSMASS-1.0X2.2 is suited for 1.0 mm fiber core diameter, 2.2 mm cable jacket and wide operating temperatures between -25C to +80C. The L-com FOCOSMASS-1.0X2.2 with Stainless Steel ferrule and a 3 mm ID strain relief offers maximum reliability for fiber optic connections. The L-com FOCOSMASS-1.0X2.2 is one of the thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features 1.0 mm Optical Fiber Size Suitable for 2.2 mm Cable Jacket Diameter Stainless Steel Ferrule 3 mm ID Strain Relief Operational Temperature -25 °C to 80 °C Application Data Communications Sensor Applications Factory Automation Industrial Applications Medical Applications Military Applications
Description
The L-com FOCOSMASS-1.0X2.2 series is a SMA 905 connector for industrial applications. The L-com FOCOSMASS-1.0X2.2 is suited for 1.0 mm fiber core diameter, 2.2 mm cable jacket and wide operating temperatures between -25C to +80C. The L-com FOCOSMASS-1.0X2.2 with Stainless Steel ferrule and a 3 mm ID strain relief offers maximum reliability for fiber optic connections. The L-com FOCOSMASS-1.0X2.2 is one of the thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features 1.0 mm Optical Fiber Size Suitable for 2.2 mm Cable Jacket Diameter Stainless Steel Ferrule 3 mm ID Strain Relief Operational Temperature -25 °C to 80 °C Application Data Communications Sensor Applications Factory Automation Industrial Applications Medical Applications Military Applications

Suppliers

Company
Product
Description
Supplier Links
Connector, SMA 905, Stainless Steel Ferrule, 1.0 x 2.2mm - FOCOSMASS-1.0X2.2 - L-com, Inc.
North Andover, MA, United States
Connector, SMA 905, Stainless Steel Ferrule, 1.0 x 2.2mm
FOCOSMASS-1.0X2.2
Connector, SMA 905, Stainless Steel Ferrule, 1.0 x 2.2mm FOCOSMASS-1.0X2.2
The L-com FOCOSMASS-1.0X2.2 series is a SMA 905 connector for industrial applications. The L-com FOCOSMASS-1.0X2.2 is suited for 1.0 mm fiber core diameter, 2.2 mm cable jacket and wide operating temperatures between -25C to +80C. The L-com FOCOSMASS-1.0X2.2 with Stainless Steel ferrule and a 3 mm ID strain relief offers maximum reliability for fiber optic connections. The L-com FOCOSMASS-1.0X2.2 is one of the thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features 1.0 mm Optical Fiber Size Suitable for 2.2 mm Cable Jacket Diameter Stainless Steel Ferrule 3 mm ID Strain Relief Operational Temperature -25 °C to 80 °C Application Data Communications Sensor Applications Factory Automation Industrial Applications Medical Applications Military Applications

The L-com FOCOSMASS-1.0X2.2 series is a SMA 905 connector for industrial applications. The L-com FOCOSMASS-1.0X2.2 is suited for 1.0 mm fiber core diameter, 2.2 mm cable jacket and wide operating temperatures between -25C to +80C. The L-com FOCOSMASS-1.0X2.2 with Stainless Steel ferrule and a 3 mm ID strain relief offers maximum reliability for fiber optic connections. The L-com FOCOSMASS-1.0X2.2 is one of the thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • 1.0 mm Optical Fiber Size
  • Suitable for 2.2 mm Cable Jacket Diameter
  • Stainless Steel Ferrule
  • 3 mm ID Strain Relief
  • Operational Temperature -25 °C to 80 °C

Application

  • Data Communications
  • Sensor Applications
  • Factory Automation
  • Industrial Applications
  • Medical Applications
  • Military Applications
Supplier's Site
Connector, Sma 905, Stainless Steel Ferrule, L-Com - 23AK3069 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma 905, Stainless Steel Ferrule, L-Com
23AK3069
Connector, Sma 905, Stainless Steel Ferrule, L-Com 23AK3069
CONNECTOR, SMA 905, STAINLESS STEEL FERRULE,

CONNECTOR, SMA 905, STAINLESS STEEL FERRULE,

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FOCOSMASS-1.0X2.2 23AK3069
Product Name Connector, SMA 905, Stainless Steel Ferrule, 1.0 x 2.2mm Connector, Sma 905, Stainless Steel Ferrule, L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details