L-com, Inc. Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com FOC-IPMM2M-S48N

Description
FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com - 83AH9611 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
83AH9611
Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com 83AH9611
FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9611
Product Name Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details