L-com, Inc. Fiber Optic Conn, Mpo, Female, 3Mm; Fibre Optic Connector Type L-Com FOC-MPFSM1230-YL0P0

Description
FIBER OPTIC CONN, MPO, FEMALE, 3MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:3mm; Connector Body Material:-; Product Range:
Description
FIBER OPTIC CONN, MPO, FEMALE, 3MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:3mm; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Conn, Mpo, Female, 3Mm; Fibre Optic Connector Type L-Com - 55AJ2142 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Mpo, Female, 3Mm; Fibre Optic Connector Type L-Com
55AJ2142
Fiber Optic Conn, Mpo, Female, 3Mm; Fibre Optic Connector Type L-Com 55AJ2142
FIBER OPTIC CONN, MPO, FEMALE, 3MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:3mm; Connector Body Material:-; Product Range:

FIBER OPTIC CONN, MPO, FEMALE, 3MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:3mm; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AJ2142
Product Name Fiber Optic Conn, Mpo, Female, 3Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details