L-com, Inc. IP68 Rated SC Connector, Single Mode, 4.8mm Crimp Sleeve, no Dust Cap FOC-IPSCSM-48N

Description
The L-com FOC-IPSCSM-48N is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 4.8mm crimp option supports 4.5mm to 4.9mm jacketed fiber. The L-com FOC-IPSCSM-48N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSM-48N IP68 SC Fiber Optic Connector, Single mode, 4.8mm crimp sleeve, w/o dust cap Features IP68-rated SC connector SC/UPC connector for Single Mode Fiber Supports 4.5mm to 4.9mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet
Description
The L-com FOC-IPSCSM-48N is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 4.8mm crimp option supports 4.5mm to 4.9mm jacketed fiber. The L-com FOC-IPSCSM-48N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSM-48N IP68 SC Fiber Optic Connector, Single mode, 4.8mm crimp sleeve, w/o dust cap Features IP68-rated SC connector SC/UPC connector for Single Mode Fiber Supports 4.5mm to 4.9mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP68 Rated SC Connector, Single Mode, 4.8mm Crimp Sleeve, no Dust Cap - FOC-IPSCSM-48N - L-com, Inc.
North Andover, MA, United States
IP68 Rated SC Connector, Single Mode, 4.8mm Crimp Sleeve, no Dust Cap
FOC-IPSCSM-48N
IP68 Rated SC Connector, Single Mode, 4.8mm Crimp Sleeve, no Dust Cap FOC-IPSCSM-48N
The L-com FOC-IPSCSM-48N is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 4.8mm crimp option supports 4.5mm to 4.9mm jacketed fiber. The L-com FOC-IPSCSM-48N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSM-48N IP68 SC Fiber Optic Connector, Single mode, 4.8mm crimp sleeve, w/o dust cap Features IP68-rated SC connector SC/UPC connector for Single Mode Fiber Supports 4.5mm to 4.9mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical

The L-com FOC-IPSCSM-48N is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 4.8mm crimp option supports 4.5mm to 4.9mm jacketed fiber. The L-com FOC-IPSCSM-48N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCSM-48N IP68 SC Fiber Optic Connector, Single mode, 4.8mm crimp sleeve, w/o dust cap

Features

  • IP68-rated SC connector
  • SC/UPC connector for Single Mode Fiber
  • Supports 4.5mm to 4.9mm jacketed fiber

Application

  • Telecom
  • Broadcast
  • Oil and Gas
  • Renewable Energy
  • Medical
Supplier's Site
Fibre Connector, Sc, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com - 83AH9632 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Sc, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
83AH9632
Fibre Connector, Sc, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com 83AH9632
FIBRE CONNECTOR, SC, SM, 4.5-4.9MM; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, SC, SM, 4.5-4.9MM; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FOC-IPSCSM-48N 83AH9632
Product Name IP68 Rated SC Connector, Single Mode, 4.8mm Crimp Sleeve, no Dust Cap Fibre Connector, Sc, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers