FIBRE CONNECTOR, MPO, MM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 83AH9610 |
| Product Name | Fibre Connector, Mpo, Mm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com |
| Connector Type | Fibre Channel Connectors |