L-com, Inc. IP68 Rated SC Connector, Multimode, 4.8mm Crimp Sleeve, with Dust Cap FOC-IPSCMM-48D

Description
The L-com FOC-IPSCMM-48D is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 4.8mm crimp option supports 4.5mm to 4.9mm jacketed fiber. An IP68-rated dust cap is included. The L-com FOC-IPSCMM-48D is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCMM-48D IP68 SC Fiber Optic Connector, Multimode, 4.8mm crimp sleeve, with dust cap Features IP68-rated SC connector SC/PC connector for Multimode Fiber Supports 4.5mm to 4.9mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet
Description
The L-com FOC-IPSCMM-48D is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 4.8mm crimp option supports 4.5mm to 4.9mm jacketed fiber. An IP68-rated dust cap is included. The L-com FOC-IPSCMM-48D is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCMM-48D IP68 SC Fiber Optic Connector, Multimode, 4.8mm crimp sleeve, with dust cap Features IP68-rated SC connector SC/PC connector for Multimode Fiber Supports 4.5mm to 4.9mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP68 Rated SC Connector, Multimode, 4.8mm Crimp Sleeve, with Dust Cap - FOC-IPSCMM-48D - L-com, Inc.
North Andover, MA, United States
IP68 Rated SC Connector, Multimode, 4.8mm Crimp Sleeve, with Dust Cap
FOC-IPSCMM-48D
IP68 Rated SC Connector, Multimode, 4.8mm Crimp Sleeve, with Dust Cap FOC-IPSCMM-48D
The L-com FOC-IPSCMM-48D is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 4.8mm crimp option supports 4.5mm to 4.9mm jacketed fiber. An IP68-rated dust cap is included. The L-com FOC-IPSCMM-48D is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCMM-48D IP68 SC Fiber Optic Connector, Multimode, 4.8mm crimp sleeve, with dust cap Features IP68-rated SC connector SC/PC connector for Multimode Fiber Supports 4.5mm to 4.9mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical

The L-com FOC-IPSCMM-48D is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 4.8mm crimp option supports 4.5mm to 4.9mm jacketed fiber. An IP68-rated dust cap is included. The L-com FOC-IPSCMM-48D is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCMM-48D IP68 SC Fiber Optic Connector, Multimode, 4.8mm crimp sleeve, with dust cap

Features

  • IP68-rated SC connector
  • SC/PC connector for Multimode Fiber
  • Supports 4.5mm to 4.9mm jacketed fiber

Application

  • Telecom
  • Broadcast
  • Oil and Gas
  • Renewable Energy
  • Medical
Supplier's Site
Fibre Connector, Sc, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com - 83AH9615 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Sc, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
83AH9615
Fibre Connector, Sc, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com 83AH9615
FIBRE CONNECTOR, SC, MM, 4.5-4.9MM; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, SC, MM, 4.5-4.9MM; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FOC-IPSCMM-48D 83AH9615
Product Name IP68 Rated SC Connector, Multimode, 4.8mm Crimp Sleeve, with Dust Cap Fibre Connector, Sc, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle, Shrouded Banana Plug - 9302 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MMCX (M) R/A Connector for RG316 Cable - ET-MMMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-590-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers