L-com, Inc. Fiber Optic Conn, Mpo, Female, 4Mm; Fibre Optic Connector Type L-Com FOC-MPFMM1230-VIS00

Description
FIBER OPTIC CONN, MPO, FEMALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:
Description
FIBER OPTIC CONN, MPO, FEMALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Conn, Mpo, Female, 4Mm; Fibre Optic Connector Type L-Com - 55AJ2136 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Mpo, Female, 4Mm; Fibre Optic Connector Type L-Com
55AJ2136
Fiber Optic Conn, Mpo, Female, 4Mm; Fibre Optic Connector Type L-Com 55AJ2136
FIBER OPTIC CONN, MPO, FEMALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:

FIBER OPTIC CONN, MPO, FEMALE, 4MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4mm; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AJ2136
Product Name Fiber Optic Conn, Mpo, Female, 4Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers