L-com, Inc. IP68 Rated SC Connector, Multimode, 7.0mm Crimp Sleeve, no Dust Cap FOC-IPSCMM-70N

Description
The L-com FOC-IPSCMM-70N is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 7.0mm crimp option supports 6.8mm to 7.2mm jacketed fiber The L-com FOC-IPSCMM-70N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCMM-70N IP68 SC Fiber Optic Connector, Multimode, 7.0mm crimp sleeve, w/o dust cap Features IP68-rated SC connector SC/PC connector for Multimode Fiber Supports 6.8-7.2mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet
Description
The L-com FOC-IPSCMM-70N is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 7.0mm crimp option supports 6.8mm to 7.2mm jacketed fiber The L-com FOC-IPSCMM-70N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCMM-70N IP68 SC Fiber Optic Connector, Multimode, 7.0mm crimp sleeve, w/o dust cap Features IP68-rated SC connector SC/PC connector for Multimode Fiber Supports 6.8-7.2mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP68 Rated SC Connector, Multimode, 7.0mm Crimp Sleeve, no Dust Cap - FOC-IPSCMM-70N - L-com, Inc.
North Andover, MA, United States
IP68 Rated SC Connector, Multimode, 7.0mm Crimp Sleeve, no Dust Cap
FOC-IPSCMM-70N
IP68 Rated SC Connector, Multimode, 7.0mm Crimp Sleeve, no Dust Cap FOC-IPSCMM-70N
The L-com FOC-IPSCMM-70N is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 7.0mm crimp option supports 6.8mm to 7.2mm jacketed fiber The L-com FOC-IPSCMM-70N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCMM-70N IP68 SC Fiber Optic Connector, Multimode, 7.0mm crimp sleeve, w/o dust cap Features IP68-rated SC connector SC/PC connector for Multimode Fiber Supports 6.8-7.2mm jacketed fiber Application Telecom Broadcast Oil and Gas Renewable Energy Medical

The L-com FOC-IPSCMM-70N is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 7.0mm crimp option supports 6.8mm to 7.2mm jacketed fiber The L-com FOC-IPSCMM-70N is just one of a large selection of in-stock fiber optic products available. L-com not only has this connector available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for fiber connectivity products like our FOC-IPSCMM-70N IP68 SC Fiber Optic Connector, Multimode, 7.0mm crimp sleeve, w/o dust cap

Features

  • IP68-rated SC connector
  • SC/PC connector for Multimode Fiber
  • Supports 6.8-7.2mm jacketed fiber

Application

  • Telecom
  • Broadcast
  • Oil and Gas
  • Renewable Energy
  • Medical
Supplier's Site
Fibre Connector, Sc, Mm, 6.8-7.2Mm; Fibre Optic Connector Type L-Com - 83AH9622 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Sc, Mm, 6.8-7.2Mm; Fibre Optic Connector Type L-Com
83AH9622
Fibre Connector, Sc, Mm, 6.8-7.2Mm; Fibre Optic Connector Type L-Com 83AH9622
FIBRE CONNECTOR, SC, MM, 6.8-7.2MM; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:6.8mm to 7.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, SC, MM, 6.8-7.2MM; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:6.8mm to 7.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FOC-IPSCMM-70N 83AH9622
Product Name IP68 Rated SC Connector, Multimode, 7.0mm Crimp Sleeve, no Dust Cap Fibre Connector, Sc, Mm, 6.8-7.2Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FYB-M60 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers