L-com, Inc. Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com FOC-IPMF2S-S48N

Description
FIBRE CONNECTOR, MPO, SM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CONNECTOR, MPO, SM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com - 83AH9599 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
83AH9599
Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com 83AH9599
FIBRE CONNECTOR, MPO, SM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, MPO, SM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9599
Product Name Fibre Connector, Mpo, Sm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 110731(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers