L-com, Inc. Fibre Connector, Mpo, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com FOC-IPMF1S-L60N

Description
FIBRE CONNECTOR, MPO, SM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CONNECTOR, MPO, SM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Connector, Mpo, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com - 83AH9592 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Mpo, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com
83AH9592
Fibre Connector, Mpo, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com 83AH9592
FIBRE CONNECTOR, MPO, SM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, MPO, SM, 5.8-6.2MM; Fibre Optic Connector Type:MPO; Fibre Type:Singlemode; Fibre Diameter:5.8mm to 6.2mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9592
Product Name Fibre Connector, Mpo, Sm, 5.8-6.2Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products