L-com, Inc. Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com FOA-SCN-0

Description
FIBRE OPTIC ADAPTER, SC SM-SC MM, IP68; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Bulkhead Adapter; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE OPTIC ADAPTER, SC SM-SC MM, IP68; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Bulkhead Adapter; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com - 83AH9584 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com
83AH9584
Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com 83AH9584
FIBRE OPTIC ADAPTER, SC SM-SC MM, IP68; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Bulkhead Adapter; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC ADAPTER, SC SM-SC MM, IP68; Convert From Fiber Optic Connector:SC; Convert To Fiber Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Bulkhead Adapter; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9584
Product Name Fibre Optic Adapter, Sc Sm-Sc Mm, Ip68; Convert From Fiber Optic Connector L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
OCTIS™ - 10146568-003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Fibre Channel Connectors
View Details