L-com, Inc. Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com FOC-IPMF1M-S48N

Description
FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com - 83AH9589 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
83AH9589
Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com 83AH9589
FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBRE CONNECTOR, MPO, MM, 4.5-4.9MM; Fibre Optic Connector Type:MPO; Fibre Type:Multimode; Fibre Diameter:4.5mm to 4.9mm; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9589
Product Name Fibre Connector, Mpo, Mm, 4.5-4.9Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - TE-A-SMAN-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Insulated & Metal Phone Plug - 883 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details