Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
L-COM, INC.
FOC-MPFMM1230-AQ0P0 -- FIBER OPTIC CONNECTOR ASSEMBLIES
L-com, Inc.
Fiber Optic Connector Assemblies
FOC-MPFMM1230-AQ0P0
Description
FIBER CONNECTOR, MPO FEMALE, 12
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
FIBER CONNECTOR, MPO FEMALE, 12
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
5073-FOC-MPFMM1230-AQ0P0-ND
Fiber Optic Connector Assemblies
5073-FOC-MPFMM1230-AQ0P0-ND
FIBER CONNECTOR, MPO FEMALE, 12
FIBER CONNECTOR, MPO FEMALE, 12
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
5073-FOC-MPFMM1230-AQ0P0-ND
Product Name
Fiber Optic Connector Assemblies
Mounting
Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Connector - 2 Pin 1.5mm SMT SMD Pogo Pin Male
View Details
MPF Products, INC.
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin
A1617-1-CN
Specs
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details
SCHURTER Inc
Msm22 Switch Mo Nx Spdt 100Ma Ri 0Wt S0 Schurter
1241.6634.1115000B
View Details
Smiths Interconnect, a Molex company
MDD Series: High density PCB Connectors
Specs
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details