L-com, Inc. IP68 MPO Adapter, Inline, without Seal and Nut FOA-MPN-0

Description
The L-com FOA-MPN-0 is an IP68 MPO Fiber Optic Adapter, intended for inline installations. It is similar to the FOA-MPI-0, but does not include the back seal and nut, providing an alternative configuration where these components are not required. Designed for use with single mode fiber and multimode fiber, the FOA-MPN-0 is designed to be durable and provide reliable mechanical mating of cable assemblies in harsh/outdoor environments. The FOC-IPADCAP dust cap is also available to protect this adapter from water and dust ingress when not connected in the field. Features IP68-rated MPO/MTP adapter/coupler Designed for inline installations of adapters No back seal or nut for applications where smaller footprint is required, or IP rating does not require these components Single mode or Multimode fiber Applications Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet
Description
The L-com FOA-MPN-0 is an IP68 MPO Fiber Optic Adapter, intended for inline installations. It is similar to the FOA-MPI-0, but does not include the back seal and nut, providing an alternative configuration where these components are not required. Designed for use with single mode fiber and multimode fiber, the FOA-MPN-0 is designed to be durable and provide reliable mechanical mating of cable assemblies in harsh/outdoor environments. The FOC-IPADCAP dust cap is also available to protect this adapter from water and dust ingress when not connected in the field. Features IP68-rated MPO/MTP adapter/coupler Designed for inline installations of adapters No back seal or nut for applications where smaller footprint is required, or IP rating does not require these components Single mode or Multimode fiber Applications Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP68 MPO Adapter, Inline, without Seal and Nut - FOA-MPN-0 - L-com, Inc.
North Andover, MA, United States
IP68 MPO Adapter, Inline, without Seal and Nut
FOA-MPN-0
IP68 MPO Adapter, Inline, without Seal and Nut FOA-MPN-0
The L-com FOA-MPN-0 is an IP68 MPO Fiber Optic Adapter, intended for inline installations. It is similar to the FOA-MPI-0, but does not include the back seal and nut, providing an alternative configuration where these components are not required. Designed for use with single mode fiber and multimode fiber, the FOA-MPN-0 is designed to be durable and provide reliable mechanical mating of cable assemblies in harsh/outdoor environments. The FOC-IPADCAP dust cap is also available to protect this adapter from water and dust ingress when not connected in the field. Features IP68-rated MPO/MTP adapter/coupler Designed for inline installations of adapters No back seal or nut for applications where smaller footprint is required, or IP rating does not require these components Single mode or Multimode fiber Applications Application Telecom Broadcast Oil and Gas Renewable Energy Medical

The L-com FOA-MPN-0 is an IP68 MPO Fiber Optic Adapter, intended for inline installations. It is similar to the FOA-MPI-0, but does not include the back seal and nut, providing an alternative configuration where these components are not required. Designed for use with single mode fiber and multimode fiber, the FOA-MPN-0 is designed to be durable and provide reliable mechanical mating of cable assemblies in harsh/outdoor environments. The FOC-IPADCAP dust cap is also available to protect this adapter from water and dust ingress when not connected in the field.

Features

  • IP68-rated MPO/MTP adapter/coupler
  • Designed for inline installations of adapters
  • No back seal or nut for applications where smaller footprint is required, or IP rating does not require these components
  • Single mode or Multimode fiber Applications

Application

  • Telecom
  • Broadcast
  • Oil and Gas
  • Renewable Energy
  • Medical
Supplier's Site
Fibre Optic Adapter, Mpo-Mpo, Ip68; Convert From Fiber Optic Connector L-Com - 83AH9578 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Adapter, Mpo-Mpo, Ip68; Convert From Fiber Optic Connector L-Com
83AH9578
Fibre Optic Adapter, Mpo-Mpo, Ip68; Convert From Fiber Optic Connector L-Com 83AH9578
FIBRE OPTIC ADAPTER, MPO-MPO, IP68; Convert From Fiber Optic Connector:MPO; Convert To Fiber Optic Connector:MPO; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Panel Adapter; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC ADAPTER, MPO-MPO, IP68; Convert From Fiber Optic Connector:MPO; Convert To Fiber Optic Connector:MPO; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Panel Adapter; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FOA-MPN-0 83AH9578
Product Name IP68 MPO Adapter, Inline, without Seal and Nut Fibre Optic Adapter, Mpo-Mpo, Ip68; Convert From Fiber Optic Connector L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details