L-com, Inc. Fiber Optic Conn, Lc, Duplex, 1.6Mm; Fibre Optic Connector Type L-Com FOC-LCSM0216-BLUER

Description
FIBER OPTIC CONN, LC, DUPLEX, 1.6MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:1.6mm; Connector Body Material:-; Product Range:
Description
FIBER OPTIC CONN, LC, DUPLEX, 1.6MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:1.6mm; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Conn, Lc, Duplex, 1.6Mm; Fibre Optic Connector Type L-Com - 55AJ2119 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Lc, Duplex, 1.6Mm; Fibre Optic Connector Type L-Com
55AJ2119
Fiber Optic Conn, Lc, Duplex, 1.6Mm; Fibre Optic Connector Type L-Com 55AJ2119
FIBER OPTIC CONN, LC, DUPLEX, 1.6MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:1.6mm; Connector Body Material:-; Product Range:

FIBER OPTIC CONN, LC, DUPLEX, 1.6MM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:1.6mm; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AJ2119
Product Name Fiber Optic Conn, Lc, Duplex, 1.6Mm; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 110790(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Chameleon - 026-6A05-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details